Anders Electronics Plc. Dpm, Lcd; No. Of Digits / Alpha Anders Electronics OEM24L

Description
DPM, LCD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:63mm; Supply Voltage Min:4.8V; Supply Voltage Max:10V; Operating RoHS Compliant: Yes
Datasheet
Description
DPM, LCD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:63mm; Supply Voltage Min:4.8V; Supply Voltage Max:10V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpm, Lcd; No. Of Digits / Alpha Anders Electronics - 97K6774 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Lcd; No. Of Digits / Alpha Anders Electronics
97K6774
Dpm, Lcd; No. Of Digits / Alpha Anders Electronics 97K6774
DPM, LCD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:63mm; Supply Voltage Min:4.8V; Supply Voltage Max:10V; Operating RoHS Compliant: Yes

DPM, LCD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:63mm; Supply Voltage Min:4.8V; Supply Voltage Max:10V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 97K6774
Product Name Dpm, Lcd; No. Of Digits / Alpha Anders Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers