Anders Electronics Plc. Digital Panel Module; No. Of Digits / Alpha Anders Electronics OEM22

Description
DIGITAL PANEL MODULE; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:63mm; Supply Voltage Min:4.8V; Supply Voltage Max:10VDC RoHS Compliant: Yes
Datasheet
Description
DIGITAL PANEL MODULE; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:63mm; Supply Voltage Min:4.8V; Supply Voltage Max:10VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Module; No. Of Digits / Alpha Anders Electronics - 97K6773 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Module; No. Of Digits / Alpha Anders Electronics
97K6773
Digital Panel Module; No. Of Digits / Alpha Anders Electronics 97K6773
DIGITAL PANEL MODULE; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:63mm; Supply Voltage Min:4.8V; Supply Voltage Max:10VDC RoHS Compliant: Yes

DIGITAL PANEL MODULE; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:63mm; Supply Voltage Min:4.8V; Supply Voltage Max:10VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 97K6773
Product Name Digital Panel Module; No. Of Digits / Alpha Anders Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers