Anders Electronics Plc. Dpm, Led, Din, Ac Voltmeter; No. Of Digits / Alpha Anders Electronics DPM8120A-2

Description
DPM, LED, DIN, AC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage Max:253VAC; RoHS Compliant: Yes
Datasheet
Description
DPM, LED, DIN, AC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage Max:253VAC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpm, Led, Din, Ac Voltmeter; No. Of Digits / Alpha Anders Electronics - 01M7346 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Led, Din, Ac Voltmeter; No. Of Digits / Alpha Anders Electronics
01M7346
Dpm, Led, Din, Ac Voltmeter; No. Of Digits / Alpha Anders Electronics 01M7346
DPM, LED, DIN, AC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage Max:253VAC; RoHS Compliant: Yes

DPM, LED, DIN, AC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage Max:253VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01M7346
Product Name Dpm, Led, Din, Ac Voltmeter; No. Of Digits / Alpha Anders Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details