Andantex USA, Inc. Electro Magnetic Particle Brake FRATO 10001

Description
Overview Electro Magnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Magnetic Particle Brake Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power FAT 5001: 1700 W FRAT 5001: 3000 W FVRAT 5001: 7000 W FRATO 5001: 6500 W FRATO R 5001: 12000 W
Datasheet
Description
Overview Electro Magnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Magnetic Particle Brake Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power FAT 5001: 1700 W FRAT 5001: 3000 W FVRAT 5001: 7000 W FRATO 5001: 6500 W FRATO R 5001: 12000 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FRATO 10001 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FRATO 10001
Electro Magnetic Particle Brake FRATO 10001
Overview Electro Magnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Magnetic Particle Brake Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power FAT 5001: 1700 W FRAT 5001: 3000 W FVRAT 5001: 7000 W FRATO 5001: 6500 W FRATO R 5001: 12000 W

Overview

  • Electro Magnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 5 different versions (power dissipation) available

Magnetic Particle Brake Features

Rated torque:1000 Nm
Rated current:1.70 A
Residual torque:10.00 Nm
Coil resistance:20.00 Ohms

Power

FAT 5001:1700 W
FRAT 5001:3000 W
FVRAT 5001:7000 W
FRATO 5001:6500 W
FRATO R 5001:12000 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRATO 10001
Product Name Electro Magnetic Particle Brake
Torque 737 Ft-lbs (1000 N-m)
Power 8.71 HP
Speed 60 to 1000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .18 - 5.00in.lb - S90MCC-MTL37505 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0150 to 0.4167 Ft-lbs (0.0203 to 0.5650 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3750 inch (9.52 mm)
View Details
B5ZD Magnetic Particle Brake - B5ZD - Placid Industries, Inc.
Specs
Speed 4000 rpm
Voltage 6 to 24 volts
Shaft Mounting holes are on one side only
View Details