Andantex USA, Inc. Electro Magnetic Particle Brake FRAT 120

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 4 different versions (power dissipation) available Features Rated torque: 12.00 Nm Rated current: 0.55 A Residual torque: 0.14 Nm Coil resistance: 23 Ohms Power FAT 120: 75 W FRAT 120: 150 W FVRAT: 650 W FRATO: 120 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 4 different versions (power dissipation) available Features Rated torque: 12.00 Nm Rated current: 0.55 A Residual torque: 0.14 Nm Coil resistance: 23 Ohms Power FAT 120: 75 W FRAT 120: 150 W FVRAT: 650 W FRATO: 120 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FRAT 120 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FRAT 120
Electro Magnetic Particle Brake FRAT 120
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 4 different versions (power dissipation) available Features Rated torque: 12.00 Nm Rated current: 0.55 A Residual torque: 0.14 Nm Coil resistance: 23 Ohms Power FAT 120: 75 W FRAT 120: 150 W FVRAT: 650 W FRATO: 120 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 4 different versions (power dissipation) available

Features

Rated torque:12.00 Nm
Rated current:0.55 A
Residual torque:0.14 Nm
Coil resistance:23 Ohms

Power

FAT 120:75 W
FRAT 120:150 W
FVRAT:650 W
FRATO:120 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRAT 120
Product Name Electro Magnetic Particle Brake
Torque 8.85 Ft-lbs (12 N-m)
Power 0.1742 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
MNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 590 Ft-lbs (2.03 to 800 N-m)
Speed 2000 to 4000 rpm
Voltage 24 to 90 volts
View Details
Electromagnetic Clutches And Brakes - REB_A_03 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 2000 to 8000 rpm
Voltage 24 volts
Engagement Friction
View Details