Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing S90MCC-5131351

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCC-5131351 is a non-electric magnetic clutch coupling with a torque range of 0.010 to 0.130 lbf·in, featuring a stainless steel housing and shaft. It has a shaft diameter of 0.125 inch and a length of 0.51 inch. The coupling contains no wearing parts or friction surfaces, and includes a 3x M3-0.5 tap, 0.18 inch deep, equally spaced on a 0.610 inch bolt circle on both ends. The part weighs 0.130 pound.

Datasheet Summary
Powered by GS/AI

The S90MCC-5131351 is a non-electric magnetic clutch coupling with a torque range of 0.010 to 0.130 lbf·in, featuring a stainless steel housing and shaft. It has a shaft diameter of 0.125 inch and a length of 0.51 inch. The coupling contains no wearing parts or friction surfaces, and includes a 3x M3-0.5 tap, 0.18 inch deep, equally spaced on a 0.610 inch bolt circle on both ends. The part weighs 0.130 pound.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing - S90MCC-5131351 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing
S90MCC-5131351
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing S90MCC-5131351
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCC-5131351
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing
Torque 8.33E-4 to 0.0108 Ft-lbs (0.0011 to 0.0147 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore With Keyway of 3mm, 29.8 SQ.mm Mounting Plate, wt. of 85 Grams - S90BF9M11A08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3150 inch (8 mm)
Diameter 1.25 inch (31.8 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .06 - 1.25in.lb - S90MCC-MTL25001 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0050 to 0.1042 Ft-lbs (0.0068 to 0.1412 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .18 - 5.00in.lb - S90MCC-MTL37505 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0150 to 0.4167 Ft-lbs (0.0203 to 0.5650 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3750 inch (9.52 mm)
View Details
0.5
Specs
Mounting Flange
Bore Diameter 0.5000 inch (12.7 mm)
Diameter 2.63 inch (66.8 mm)
View Details