parvalux by maxon M Box 4:1 Bronze M4B

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux M Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 72:1, it offers a wide range of output speeds and a capability of up to 12 Nm torque in continuous operation and 19 Nm in intermittent operation. The M gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux M Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 72:1, it offers a wide range of output speeds and a capability of up to 12 Nm torque in continuous operation and 19 Nm in intermittent operation. The M gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M Box 4:1 Bronze - M4B - parvalux by maxon
Taunton, MA, United States
M Box 4:1 Bronze
M4B
M Box 4:1 Bronze M4B
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux M Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 72:1, it offers a wide range of output speeds and a capability of up to 12 Nm torque in continuous operation and 19 Nm in intermittent operation. The M gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux M Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 72:1, it offers a wide range of output speeds and a capability of up to 12 Nm torque in continuous operation and 19 Nm in intermittent operation. The M gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number M4B
Product Name M Box 4:1 Bronze
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

M Box 60:1 Bronze - M60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
GB58 4:1 Composite - 5804C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
M Box 30:1 Composite - M30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
GB58 9:1 Composite - 5809C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 9 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details