10DS4 -- DIN FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
DIN Four-Wire Spiral Hose
10DS4
Suppliers
DIN Four-Wire Spiral Hose
10DS4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
10DS4 |
|
Product Name
|
DIN Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.625 inch (15.87 mm)
|
|
O.D.
|
? to 1.110 inch (? to 28.19 mm)
|
|
Minimum Bend Radius
|
10 to ? inch (254 to ? mm)
|
|
Working Pressure
|
? to 5076 psi (? to 3572 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.375 inch (9.52 mm)
O.D.
0.650 inch (16.51 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.642 inch (16.3 mm)
O.D.
0.984 inch (25 mm)
View Details