High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 2SN, GB/T 3683 2SN, SAE J517 R2S, ISO 1436 2SN Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
| Ningbo TIP Fluid Technology Co., Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 2SN1001 |
| Product Name | EN 853 2SN-10 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose |
| Product Form | Hose |
| I.D. | 0.642 inch (16.3 mm) |
| O.D. | 0.984 inch (25 mm) |
| Weight | 0.5 lbs/ft (0.8000 g/mm) |
| Minimum Bend Radius | 8 inch (200 mm) |