Anatech Electronics, Inc. 2462 MHz WiFi Cavity Band Pass Filter Wifi4s2462-11

Description
2462 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2462 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2462 MHz WiFi Cavity Band Pass Filter - Wifi4s2462-11 - Anatech Electronics, Inc.
Garfield, NJ, United States
2462 MHz WiFi Cavity Band Pass Filter
Wifi4s2462-11
2462 MHz WiFi Cavity Band Pass Filter Wifi4s2462-11
2462 MHz WiFi Cavity Band Pass Filter

2462 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi4s2462-11
Product Name 2462 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details