Anatech Electronics, Inc. 2452 MHz WiFi Cavity Band Pass Filter Wifi4s2452-9

Description
2452 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2452 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2452 MHz WiFi Cavity Band Pass Filter - Wifi4s2452-9 - Anatech Electronics, Inc.
Garfield, NJ, United States
2452 MHz WiFi Cavity Band Pass Filter
Wifi4s2452-9
2452 MHz WiFi Cavity Band Pass Filter Wifi4s2452-9
2452 MHz WiFi Cavity Band Pass Filter

2452 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi4s2452-9
Product Name 2452 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details