Anatech Electronics, Inc. 2440 MHz WiFi Cavity Band Pass Filter WIFI4S2440-7

Description
2440 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2440 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2440 MHz WiFi Cavity Band Pass Filter - WIFI4S2440-7 - Anatech Electronics, Inc.
Garfield, NJ, United States
2440 MHz WiFi Cavity Band Pass Filter
WIFI4S2440-7
2440 MHz WiFi Cavity Band Pass Filter WIFI4S2440-7
2440 MHz WiFi Cavity Band Pass Filter

2440 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number WIFI4S2440-7
Product Name 2440 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B745 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 20000 kHz
View Details