Anatech Electronics, Inc. 2472 MHz WiFi Cavity Band Pass Filter for Outdoor Wifi2472-13O

Description
2472 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote
Description
2472 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2472 MHz WiFi Cavity Band Pass Filter for Outdoor - Wifi2472-13O - Anatech Electronics, Inc.
Garfield, NJ, United States
2472 MHz WiFi Cavity Band Pass Filter for Outdoor
Wifi2472-13O
2472 MHz WiFi Cavity Band Pass Filter for Outdoor Wifi2472-13O
2472 MHz WiFi Cavity Band Pass Filter for Outdoor

2472 MHz WiFi Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2472-13O
Product Name 2472 MHz WiFi Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details