Anatech Electronics, Inc. 2467 MHz WiFi Cavity Band Pass Filter Wifi2467-12

Description
2467 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2467 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2467 MHz WiFi Cavity Band Pass Filter - Wifi2467-12 - Anatech Electronics, Inc.
Garfield, NJ, United States
2467 MHz WiFi Cavity Band Pass Filter
Wifi2467-12
2467 MHz WiFi Cavity Band Pass Filter Wifi2467-12
2467 MHz WiFi Cavity Band Pass Filter

2467 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2467-12
Product Name 2467 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details