Anatech Electronics, Inc. 2462 MHz WiFi Cavity Band Pass Filter Outdoor WIFI2462-11O

Description
2462 MHz WiFi Cavity Band Pass Filter Outdoor
Request a Quote
Description
2462 MHz WiFi Cavity Band Pass Filter Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2462 MHz WiFi Cavity Band Pass Filter Outdoor - WIFI2462-11O - Anatech Electronics, Inc.
Garfield, NJ, United States
2462 MHz WiFi Cavity Band Pass Filter Outdoor
WIFI2462-11O
2462 MHz WiFi Cavity Band Pass Filter Outdoor WIFI2462-11O
2462 MHz WiFi Cavity Band Pass Filter Outdoor

2462 MHz WiFi Cavity Band Pass Filter Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number WIFI2462-11O
Product Name 2462 MHz WiFi Cavity Band Pass Filter Outdoor
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details