Anatech Electronics, Inc. 2462 MHz WiFi Cavity Band Pass Filter Wifi2462-11

Description
2462 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2462 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2462 MHz WiFi Cavity Band Pass Filter - Wifi2462-11 - Anatech Electronics, Inc.
Garfield, NJ, United States
2462 MHz WiFi Cavity Band Pass Filter
Wifi2462-11
2462 MHz WiFi Cavity Band Pass Filter Wifi2462-11
2462 MHz WiFi Cavity Band Pass Filter

2462 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2462-11
Product Name 2462 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details