Anatech Electronics, Inc. 2457 MHz WiFi Cavity Band Pass Filter for Outdoor Wifi2457-10O

Description
2457 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote
Description
2457 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2457 MHz WiFi Cavity Band Pass Filter for Outdoor - Wifi2457-10O - Anatech Electronics, Inc.
Garfield, NJ, United States
2457 MHz WiFi Cavity Band Pass Filter for Outdoor
Wifi2457-10O
2457 MHz WiFi Cavity Band Pass Filter for Outdoor Wifi2457-10O
2457 MHz WiFi Cavity Band Pass Filter for Outdoor

2457 MHz WiFi Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2457-10O
Product Name 2457 MHz WiFi Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details