Anatech Electronics, Inc. 2447 MHz WiFi Cavity Band Pass Filter Wifi2447-8

Description
2447 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2447 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2447 MHz WiFi Cavity Band Pass Filter - Wifi2447-8 - Anatech Electronics, Inc.
Garfield, NJ, United States
2447 MHz WiFi Cavity Band Pass Filter
Wifi2447-8
2447 MHz WiFi Cavity Band Pass Filter Wifi2447-8
2447 MHz WiFi Cavity Band Pass Filter

2447 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2447-8
Product Name 2447 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details