Anatech Electronics, Inc. 2437 MHz WiFi Cavity Band Pass Filter WIFI2437-6

Description
2437 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2437 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2437 MHz WiFi Cavity Band Pass Filter - WIFI2437-6 - Anatech Electronics, Inc.
Garfield, NJ, United States
2437 MHz WiFi Cavity Band Pass Filter
WIFI2437-6
2437 MHz WiFi Cavity Band Pass Filter WIFI2437-6
2437 MHz WiFi Cavity Band Pass Filter

2437 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number WIFI2437-6
Product Name 2437 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details