Anatech Electronics, Inc. 2422 MHz WiFi Cavity Band Pass Filter for Outdoor Wifi2422-3O

Description
2422 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote
Description
2422 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2422 MHz WiFi Cavity Band Pass Filter for Outdoor - Wifi2422-3O - Anatech Electronics, Inc.
Garfield, NJ, United States
2422 MHz WiFi Cavity Band Pass Filter for Outdoor
Wifi2422-3O
2422 MHz WiFi Cavity Band Pass Filter for Outdoor Wifi2422-3O
2422 MHz WiFi Cavity Band Pass Filter for Outdoor

2422 MHz WiFi Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2422-3O
Product Name 2422 MHz WiFi Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B986 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details