Anatech Electronics, Inc. 2412 MHz WiFi Cavity Band Pass Filter Wifi2412-1

Description
2412 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2412 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2412 MHz WiFi Cavity Band Pass Filter - Wifi2412-1 - Anatech Electronics, Inc.
Garfield, NJ, United States
2412 MHz WiFi Cavity Band Pass Filter
Wifi2412-1
2412 MHz WiFi Cavity Band Pass Filter Wifi2412-1
2412 MHz WiFi Cavity Band Pass Filter

2412 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2412-1
Product Name 2412 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details