Anatech Electronics, Inc. 978 MHz Ceramic Band Pass Filter AM978B993

Description
978 MHz Ceramic Band Pass Filter
Request a Quote
Description
978 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
978 MHz Ceramic Band Pass Filter - AM978B993 - Anatech Electronics, Inc.
Garfield, NJ, United States
978 MHz Ceramic Band Pass Filter
AM978B993
978 MHz Ceramic Band Pass Filter AM978B993
978 MHz Ceramic Band Pass Filter

978 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM978B993
Product Name 978 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 978 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details