Anatech Electronics, Inc. 975 MHz Ceramic Band Pass Filter AM975B1596

Description
975 MHz Ceramic Band Pass Filter
Request a Quote
Description
975 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
975 MHz Ceramic Band Pass Filter - AM975B1596 - Anatech Electronics, Inc.
Garfield, NJ, United States
975 MHz Ceramic Band Pass Filter
AM975B1596
975 MHz Ceramic Band Pass Filter AM975B1596
975 MHz Ceramic Band Pass Filter

975 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM975B1596
Product Name 975 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 975 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details