Anatech Electronics, Inc. 96.0MHz IF Band Pass SAW Filter AM96S687

Description
96.0MHz IF Band Pass SAW Filter
Request a Quote
Description
96.0MHz IF Band Pass SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
96.0MHz IF Band Pass SAW Filter - AM96S687 - Anatech Electronics, Inc.
Garfield, NJ, United States
96.0MHz IF Band Pass SAW Filter
AM96S687
96.0MHz IF Band Pass SAW Filter AM96S687
96.0MHz IF Band Pass SAW Filter

96.0MHz IF Band Pass SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM96S687
Product Name 96.0MHz IF Band Pass SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 96 MHz
Bandwidth 22000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details