Anatech Electronics, Inc. 95.0MHz IF SAW Filter AM95S679

Description
95.0MHz IF SAW Filter
Request a Quote
Description
95.0MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
95.0MHz IF SAW Filter - AM95S679 - Anatech Electronics, Inc.
Garfield, NJ, United States
95.0MHz IF SAW Filter
AM95S679
95.0MHz IF SAW Filter AM95S679
95.0MHz IF SAW Filter

95.0MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM95S679
Product Name 95.0MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 95 MHz
Bandwidth 19420 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details