Anatech Electronics, Inc. 959 MHz Wireless, RF Saw Filter AM959S544

Description
959 MHz Wireless, RF Saw Filter
Request a Quote
Description
959 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
959 MHz Wireless, RF Saw Filter - AM959S544 - Anatech Electronics, Inc.
Garfield, NJ, United States
959 MHz Wireless, RF Saw Filter
AM959S544
959 MHz Wireless, RF Saw Filter AM959S544
959 MHz Wireless, RF Saw Filter

959 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM959S544
Product Name 959 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 958 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details