Anatech Electronics, Inc. 953 MHz RF Band Pass Saw Filter AM953S543

Description
953 MHz RF Band Pass Saw Filter
Request a Quote
Description
953 MHz RF Band Pass Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
953 MHz RF Band Pass Saw Filter - AM953S543 - Anatech Electronics, Inc.
Garfield, NJ, United States
953 MHz RF Band Pass Saw Filter
AM953S543
953 MHz RF Band Pass Saw Filter AM953S543
953 MHz RF Band Pass Saw Filter

953 MHz RF Band Pass Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM953S543
Product Name 953 MHz RF Band Pass Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 953 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details