Anatech Electronics, Inc.
947 MHz Saw Filter
AM947S105
Description
947 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
947 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM947S105 |
|
Product Name
|
947 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
948 MHz
|
|
Bandwidth
|
25000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2595 MHz
Bandwidth
190000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2102 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
2375 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details