Anatech Electronics, Inc. 947 MHz Saw Filter AM947S104

Description
947 MHz Saw Filter
Request a Quote
Description
947 MHz Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
947 MHz Saw Filter - AM947S104 - Anatech Electronics, Inc.
Garfield, NJ, United States
947 MHz Saw Filter
AM947S104
947 MHz Saw Filter AM947S104
947 MHz Saw Filter

947 MHz Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM947S104
Product Name 947 MHz Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 948 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details