Anatech Electronics, Inc. 947.5 MHz Ceramic Band Pass Filter AM947B1663

Description
947.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
947.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
947.5 MHz Ceramic Band Pass Filter - AM947B1663 - Anatech Electronics, Inc.
Garfield, NJ, United States
947.5 MHz Ceramic Band Pass Filter
AM947B1663
947.5 MHz Ceramic Band Pass Filter AM947B1663
947.5 MHz Ceramic Band Pass Filter

947.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM947B1663
Product Name 947.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 948 MHz
Bandwidth 12500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details