Anatech Electronics, Inc. 942.5 MHz EGSM Saw Band Pass Filter AM942S1088

Description
942.5 MHz EGSM Saw Band Pass Filter
Request a Quote
Description
942.5 MHz EGSM Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
942.5 MHz EGSM Saw Band Pass Filter - AM942S1088 - Anatech Electronics, Inc.
Garfield, NJ, United States
942.5 MHz EGSM Saw Band Pass Filter
AM942S1088
942.5 MHz EGSM Saw Band Pass Filter AM942S1088
942.5 MHz EGSM Saw Band Pass Filter

942.5 MHz EGSM Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM942S1088
Product Name 942.5 MHz EGSM Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 942 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details