Anatech Electronics, Inc. 939 MHz Wireless, RF Saw Filter AM939S540

Description
939 MHz Wireless, RF Saw Filter
Request a Quote
Description
939 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
939 MHz Wireless, RF Saw Filter - AM939S540 - Anatech Electronics, Inc.
Garfield, NJ, United States
939 MHz Wireless, RF Saw Filter
AM939S540
939 MHz Wireless, RF Saw Filter AM939S540
939 MHz Wireless, RF Saw Filter

939 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM939S540
Product Name 939 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 939 MHz
Bandwidth 16000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details