Anatech Electronics, Inc. 930 MHz Ceramic Band Pass Filter AM930B1381

Description
930 MHz Ceramic Band Pass Filter
Request a Quote
Description
930 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
930 MHz Ceramic Band Pass Filter - AM930B1381 - Anatech Electronics, Inc.
Garfield, NJ, United States
930 MHz Ceramic Band Pass Filter
AM930B1381
930 MHz Ceramic Band Pass Filter AM930B1381
930 MHz Ceramic Band Pass Filter

930 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM930B1381
Product Name 930 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 930 MHz
Bandwidth 14000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details