Anatech Electronics, Inc. 922 MHz Ceramic Band Pass Filter AM922B1591

Description
922 MHz Ceramic Band Pass Filter
Request a Quote
Description
922 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
922 MHz Ceramic Band Pass Filter - AM922B1591 - Anatech Electronics, Inc.
Garfield, NJ, United States
922 MHz Ceramic Band Pass Filter
AM922B1591
922 MHz Ceramic Band Pass Filter AM922B1591
922 MHz Ceramic Band Pass Filter

922 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM922B1591
Product Name 922 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 922 MHz
Bandwidth 10500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details