Anatech Electronics, Inc. 921.5 MHz Ceramic Band Pass Filter AM921B1301

Description
921.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
921.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
921.5 MHz Ceramic Band Pass Filter - AM921B1301 - Anatech Electronics, Inc.
Garfield, NJ, United States
921.5 MHz Ceramic Band Pass Filter
AM921B1301
921.5 MHz Ceramic Band Pass Filter AM921B1301
921.5 MHz Ceramic Band Pass Filter

921.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM921B1301
Product Name 921.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 922 MHz
Bandwidth 11000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details