Anatech Electronics, Inc. 915 MHz Ceramic Bandpass Filter AM915B1743

Description
915 MHz Ceramic Bandpass Filter
Request a Quote
Description
915 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Ceramic Bandpass Filter - AM915B1743 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Ceramic Bandpass Filter
AM915B1743
915 MHz Ceramic Bandpass Filter AM915B1743
915 MHz Ceramic Bandpass Filter

915 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM915B1743
Product Name 915 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 915 MHz
Bandwidth 13000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details