Anatech Electronics, Inc. 915 MHz Ceramic Band Pass Filter AM915B1416

Description
915 MHz Ceramic Band Pass Filter
Request a Quote
Description
915 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Ceramic Band Pass Filter - AM915B1416 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Ceramic Band Pass Filter
AM915B1416
915 MHz Ceramic Band Pass Filter AM915B1416
915 MHz Ceramic Band Pass Filter

915 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM915B1416
Product Name 915 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 915 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details