Anatech Electronics, Inc. 911 MHz RFID, RF Saw Filter AM911S531

Description
911 MHz RFID, RF Saw Filter
Request a Quote
Description
911 MHz RFID, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
911 MHz RFID, RF Saw Filter - AM911S531 - Anatech Electronics, Inc.
Garfield, NJ, United States
911 MHz RFID, RF Saw Filter
AM911S531
911 MHz RFID, RF Saw Filter AM911S531
911 MHz RFID, RF Saw Filter

911 MHz RFID, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM911S531
Product Name 911 MHz RFID, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 911 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details