Anatech Electronics, Inc. 902 MHz GSM, RF-Tx Saw Filter AM902S418

Description
902 MHz GSM, RF-Tx Saw Filter
Request a Quote
Description
902 MHz GSM, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902 MHz GSM, RF-Tx Saw Filter - AM902S418 - Anatech Electronics, Inc.
Garfield, NJ, United States
902 MHz GSM, RF-Tx Saw Filter
AM902S418
902 MHz GSM, RF-Tx Saw Filter AM902S418
902 MHz GSM, RF-Tx Saw Filter

902 MHz GSM, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM902S418
Product Name 902 MHz GSM, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 902 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details