Anatech Electronics, Inc. 902.5 MHz Ceramic Band Pass Filter AM902B1662

Description
902.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
902.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902.5 MHz Ceramic Band Pass Filter - AM902B1662 - Anatech Electronics, Inc.
Garfield, NJ, United States
902.5 MHz Ceramic Band Pass Filter
AM902B1662
902.5 MHz Ceramic Band Pass Filter AM902B1662
902.5 MHz Ceramic Band Pass Filter

902.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM902B1662
Product Name 902.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 902 MHz
Bandwidth 12500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5470-5725 MHz Cavity Band Pass Filter - AB5597B1248 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details