Anatech Electronics, Inc. 897.5 / 942.5 MHz Ceramic MONOBLOCK Duplexer AM900D712

Description
897.5 / 942.5 MHz Ceramic MONOBLOCK Duplexer
Request a Quote
Description
897.5 / 942.5 MHz Ceramic MONOBLOCK Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.5 / 942.5 MHz Ceramic MONOBLOCK Duplexer - AM900D712 - Anatech Electronics, Inc.
Garfield, NJ, United States
897.5 / 942.5 MHz Ceramic MONOBLOCK Duplexer
AM900D712
897.5 / 942.5 MHz Ceramic MONOBLOCK Duplexer AM900D712
897.5 / 942.5 MHz Ceramic MONOBLOCK Duplexer

897.5 / 942.5 MHz Ceramic MONOBLOCK Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM900D712
Product Name 897.5 / 942.5 MHz Ceramic MONOBLOCK Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2020-2080 MHz / 2200-2260 MHz Cavity Duplexer - AD2050-2230D347 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1475-1525 MHz / 1625-1675 MHz Ceramic Duplexer - AE1500-1650CD1203 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.4 dB
Return Loss 14 dB
View Details
10140-10440 MHz / 14400-14830 MHz Cavity Duplexer - AE10290-14615DB5538 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details
20-500 MHz / 550-1000 MHz Duplexer - AE500-550DB5459 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
View Details