Anatech Electronics, Inc. 4400-5150 MHz / 5450-5650 MHz Cavity Diplexer AE4775-5550DB5567

Description
4400-5150 MHz / 5450-5650 MHz Cavity Diplexer
Request a Quote
Description
4400-5150 MHz / 5450-5650 MHz Cavity Diplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4400-5150 MHz / 5450-5650 MHz Cavity Diplexer - AE4775-5550DB5567 - Anatech Electronics, Inc.
Garfield, NJ, United States
4400-5150 MHz / 5450-5650 MHz Cavity Diplexer
AE4775-5550DB5567
4400-5150 MHz / 5450-5650 MHz Cavity Diplexer AE4775-5550DB5567
4400-5150 MHz / 5450-5650 MHz Cavity Diplexer

4400-5150 MHz / 5450-5650 MHz Cavity Diplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE4775-5550DB5567
Product Name 4400-5150 MHz / 5450-5650 MHz Cavity Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

698-722MHz/728-746MHz Cavity Duplexer - AD710-737D354 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 1.5 dB
View Details
2700 MHz / 5400 MHz / 8100 MHz Triplexer - AD2700-5400-8100TR316 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
0-520 MHz / 900-2100 MHz LC Diplexer - AE520-900LDP5445 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
400 / 433 / 1500 MHz Cavity Triplexer - AE400-433-1500TR1293 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details