Anatech Electronics, Inc. 900 MHz Ceramic Band Pass Filter AM900B1476

Description
900 MHz Ceramic Band Pass Filter
Request a Quote
Description
900 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Ceramic Band Pass Filter - AM900B1476 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz Ceramic Band Pass Filter
AM900B1476
900 MHz Ceramic Band Pass Filter AM900B1476
900 MHz Ceramic Band Pass Filter

900 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM900B1476
Product Name 900 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 900 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details