Anatech Electronics, Inc. 897 MHz EGSM, RF-Tx Saw Filter AM897S423

Description
897 MHz EGSM, RF-Tx Saw Filter
Request a Quote
Description
897 MHz EGSM, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897 MHz EGSM, RF-Tx Saw Filter - AM897S423 - Anatech Electronics, Inc.
Garfield, NJ, United States
897 MHz EGSM, RF-Tx Saw Filter
AM897S423
897 MHz EGSM, RF-Tx Saw Filter AM897S423
897 MHz EGSM, RF-Tx Saw Filter

897 MHz EGSM, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM897S423
Product Name 897 MHz EGSM, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 898 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details