Anatech Electronics, Inc.
897.5 MHz Saw Filter
AM897S156
Description
897.5 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
897.5 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM897S156 |
|
Product Name
|
897.5 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
898 MHz
|
|
Bandwidth
|
35000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1622 MHz
Bandwidth
6250 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1940 MHz
Bandwidth
435000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5915 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
20000 kHz
View Details