Anatech Electronics, Inc. 897.5 MHz Ceramic Band Pass Filter AM897B1251

Description
897.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
897.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.5 MHz Ceramic Band Pass Filter - AM897B1251 - Anatech Electronics, Inc.
Garfield, NJ, United States
897.5 MHz Ceramic Band Pass Filter
AM897B1251
897.5 MHz Ceramic Band Pass Filter AM897B1251
897.5 MHz Ceramic Band Pass Filter

897.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM897B1251
Product Name 897.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 898 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details