Anatech Electronics, Inc. 881.5 MHz RF Saw Band Pass Filter AM881S1094

Description
881.5 MHz RF Saw Band Pass Filter
Request a Quote
Description
881.5 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881.5 MHz RF Saw Band Pass Filter - AM881S1094 - Anatech Electronics, Inc.
Garfield, NJ, United States
881.5 MHz RF Saw Band Pass Filter
AM881S1094
881.5 MHz RF Saw Band Pass Filter AM881S1094
881.5 MHz RF Saw Band Pass Filter

881.5 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM881S1094
Product Name 881.5 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1170 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details