Anatech Electronics, Inc.
GSM/Cellular BPF
AM881B153
Description
GSM/Cellular BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
GSM/Cellular BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM881B153 |
|
Product Name
|
GSM/Cellular BPF |
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
881 MHz
|
|
Bandwidth
|
25000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1912 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2272 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1747 MHz
Bandwidth
25000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Insertion Loss
1.5 dB
View Details