Anatech Electronics, Inc. 880 MHz Ceramic Band Pass Filter AM880B1368

Description
880 MHz Ceramic Band Pass Filter
Request a Quote
Description
880 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
880 MHz Ceramic Band Pass Filter - AM880B1368 - Anatech Electronics, Inc.
Garfield, NJ, United States
880 MHz Ceramic Band Pass Filter
AM880B1368
880 MHz Ceramic Band Pass Filter AM880B1368
880 MHz Ceramic Band Pass Filter

880 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM880B1368
Product Name 880 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 880 MHz
Bandwidth 160000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details