Anatech Electronics, Inc.
876.5 MHz Ceramic Band Pass Filter
AM876B1158
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM876B1158 |
|
Product Name
|
876.5 MHz Ceramic Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
868 MHz
|
|
Bandwidth
|
35000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2016 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4775 MHz
Bandwidth
150000 kHz
View Details